The 380LX153M035K042 is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 Vdc, capacitance of 15,000 µF, and a tolerance of ±20%. It has a maximum ESR of 0.036 Ω at 120 Hz and 0.027 Ω at 20 kHz, and a ripple current rating of 5.60 A at 120 Hz and 6.40 A at 20 kHz at +85 °C. The case dimensions are 30 mm in diameter and 40 mm in length. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C. Vibration compliance is specified at 10 to 55 Hz, 0.06 inch amplitude, and 10 g max for 2 hours in each plane.
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 380LX153M035K042 | 380LX153M035K042 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |