The 380LX124M016A082 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 120,000 µF and a tolerance of ±20%. It has a case size of 35 mm diameter by 80 mm length, with two pins and PVC insulation. It operates within a temperature range of -40 °C to +85 °C and is rated for a ripple current of 11.50 A at 120 Hz and 12.50 A at 85 °C. The maximum ESR is 0.015 Ω at 120 Hz and 0.014 Ω at 20 kHz at +25 °C. The unit meets a 3,000-hour endurance life test at +85 °C under full load with allowable changes in capacitance, ESR, and DC leakage within specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 380LX124M016A082 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |