The 664LC3700KL505HM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and a capacitance of 0.66 μF. It operates with a maximum RMS current of 500 A at 100 kHz and has a maximum ESR of 0.8 mΩ at 25°C. The part features a terminal style of 5HM6, with physical dimensions of 50 mm × 50 mm × 34 mm and M6 tap mounting holes. The maximum core temperature is +85°C, and the surface temperature limit is +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardant standards and has a self-inductance of less than 5 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 0.66µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.66UF 10% 700VAC SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664LC3700KL505HM6 | 2002-664LC3700KL505HM6 | 664LC3700KL505HM6 | 1572-1603-ND | 664LC3700KL505HM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |