Cylindrical high-voltage mica capacitors of type 294 with a capacitance of 82000 pF and a peak voltage rating of 3000 V, designed for high-current and high-voltage circuits such as radio transmitters. The part is cast in a cylindrical case with a height of 5.00 inches, and supports maximum AC currents of 30 A at 3 MHz, 62 A at 1 MHz, 43 A at 300 kHz, and 39 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 82000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29430B823JO0 | 2002-29430B823JO0 | 29430B823JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0820 microF | 82000 microF |