The 29430B104JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications such as radio transmitters. It has a capacitance of 0.1 µF, a peak voltage rating of 30 kV, and a capacitance tolerance of ±5%. The capacitor operates within a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case and has a height of 5.00 inches. Its maximum AC current ratings at 65 °C are 30 A at 3 MHz, 62 A at 1 MHz, 43 A at 300 kHz, and 39 A at 100 kHz. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 100000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29430B104JO0 | 2002-29430B104JO0 | 29430B104JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.1000 microF | 100000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) |