Cylindrical high-voltage mica capacitors in the Type 294 series are designed for high-current and high-voltage circuits, with a capacitance range of 47 pF to 0.1 µF and a voltage rating up to 30 kV. The part 294300B431JO0 is rated for 30 kV peak voltage, with a capacitance of 430 pF and a tolerance of ±5% (J). It operates from -55 °C to +125 °C, and has a case height of 4.00 inches. Maximum AC current at 65 °C is 13 A at 3 MHz, 11 A at 1 MHz, 6.2 A at 300 kHz, and 3 A at 100 kHz. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 430µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B431JO0 | 2002-294300B431JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 4.30E-4 microF | 430 microF |