The 294300B271JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 30,000 volts peak with a capacitance of 270 pF and a tolerance of ±5%. It operates from −55 °C to +125 °C, supports a maximum AC current of 4.7 A at 1 MHz and 2.2 A at 100 kHz at 65 °C, and has a case height of 4.00 inches. It is part of the Type 294 series, cast in cylindrical cases for shock resistance and convenient mounting, suitable for radio transmission applications.
High-Voltage Mica Capacitors 270µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294300B271JO0 | 2002-294300B271JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.70E-4 microF | 270 microF |