The 294250B182JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 25,000 peak volts. It has a capacitance of 1800 pF and supports a maximum AC current of 7.5 A at 3 MHz and 3.6 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 5.00 inches. It is suited for radio transmission applications and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings. The device is cast in a cylindrical case, offering high shock resistance and convenient mounting.
High-Voltage Mica Capacitors 1800µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294250B182JO0 | 2002-294250B182JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0018 microF | 1800 microF |