The Type 294 cylindrical mica capacitor with part number 294200B392JO0 is rated for 20,000 peak volts and has a capacitance of 3900 pF. It supports a maximum AC current of 11 A at 3 MHz, 30 A at 1 MHz, 20 A at 300 kHz, and 11 A at 100 kHz at 65 °C. The capacitor is mounted in a cylindrical case with a height of 5.00 inches. It is designed for high-voltage and high-current applications such as radio transmitters, and operates within a temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 3900µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294200B392JO0 | 2002-294200B392JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0039 microF | 3900 microF |