The 294150B682JO0 is a cylindrical high-voltage mica capacitor rated for 15,000 peak volts with a capacitance of 6800 pF. It is designed for use in high-frequency, high-current applications and has a maximum AC current rating of 36 A at 3 MHz, 36 A at 1 MHz, 24 A at 300 kHz, and 15 A at 100 kHz at 65 °C. The capacitor is mounted in a cylindrical case with a height of 5.00 inches and operates over a temperature range of -55 °C to +125 °C. It meets the capacitance tolerance of ±5% (J).
High-Voltage Mica Capacitors 6800µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294150B682JO0 | 2002-294150B682JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0068 microF | 6800 microF |