The 294120B822JO0 is a cylindrical high-voltage mica capacitor rated for 12,000 peak volts with a capacitance of 8,200 pF. It supports a maximum AC current of 30 A at 3 MHz, 39 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. The capacitor is mounted in a case with a height of 5.00 inches and is designed for high-current and high-voltage circuits such as radio transmitters. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%.
High-Voltage Mica Capacitors 8200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294120B822JO0 | 2002-294120B822JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0082 microF | 8200 microF |