The 294100B113JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, with a rated voltage of 10,000 V peak and a capacitance of 11,000 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case with a height of 5.00 inches. It supports a maximum AC current of 30 A at 3 MHz, 43 A at 1 MHz, 30 A at 300 kHz, and 18 A at 100 kHz at 65 °C. This part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 8000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 294100B113JO0 | 2002-294100B113JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0110 microF | 8000 microF |