Cylindrical high-voltage mica capacitors, designed for high-current and high-voltage circuits, feature a cast cylindrical case with a height of 3.25 inches and a capacitance of 9100 pF. This part, rated for 8,000 peak volts, supports maximum AC currents of 24 A at 3 MHz, 39 A at 1 MHz, 24 A at 300 kHz, and 12 A at 100 kHz at 65 °C. Capacitance tolerance is ±5% (J), with an operating temperature range of -55 °C to +125 °C. The series is electrically equivalent to MIL-C-5 Styles CM75 through CM93 and is suited for radio transmission applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 9100µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29380B912JO0 | 29380B912JO0 | 2002-29380B912JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0091 microF | 9100 microF |