Cylindrical mica capacitors designed for high-voltage and high-current applications, rated for 5,000 peak volts and capacitances from 5,600 pF to 24,000 pF, with a tolerance of ±5%. The part 29350B183JO0 is a variant in this series, with maximum AC current ratings of 24 A at 3 MHz, 47 A at 1 MHz, 30 A at 300 kHz, and 16 A at 100 kHz at 65 °C. It has a case height of 2.75 inches and operates from -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 18000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29350B183JO0 | 29350B183JO0 | 338-29350B183JO0-ND | 2002-29350B183JO0 | 29350B183JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 18000 microF | 0.0180 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |