Cylindrical high-voltage mica capacitors of type 293, rated for 3,000 peak volts and a capacitance of 47,000 pF, with a tolerance of ±5% and an operating temperature range of -55 °C to +125 °C. The part measures 2.50 inches in height and is designed for high-current applications in radio transmission circuits. It supports a maximum AC current of 24 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in performance, but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 47000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29330B473JO0 | 2002-29330B473JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0470 microF | 47000 microF |