Type 293 cylindrical high-voltage mica capacitors are designed for high-current and high-voltage circuits, with a capacitance range up to 0.1 µF and voltage ratings up to 10,000 V pk. Part number 29320B104JO0 is a 100,000 pF device rated for 2,000 V pk, with a maximum AC current of 24 A at 3 MHz and 24 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 2.75 inches, and operates from -55 °C to +125 °C with a capacitance tolerance of ±5% (J). It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 100000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29320B104JO0 | 2002-29320B104JO0 | 29320B104JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.1000 microF | 100000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |