Cylindrical high-voltage mica capacitor with a capacitance of 800 pF, rated for 200 V peak, and a height of 2.75 inches, designed for use in high-current and high-frequency circuits up to 3 MHz with a maximum AC current of 15 A at 65 °C.
High-Voltage Mica Capacitors 800µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B801JO0 | 2002-293200B801JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 8.00E-4 microF | 800 microF |