Cylindrical high-voltage mica capacitor rated for 2,000 peak volts with a capacitance of 240 pF, suitable for high-current circuits up to 3 MHz. It has a ±5% tolerance, operates from -55 °C to +125 °C, and is mounted in a case with a height of 2.50 inches. The maximum AC current at 65 °C is 10 A at 3 MHz, 6.2 A at 1 MHz, 3.6 A at 300 kHz, and 1.3 A at 100 kHz.
High-Voltage Mica Capacitors 240µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B241JO0 | 2002-293200B241JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.40E-4 microF | 240 microF |