The 293200B221JO0 is a cylindrical high-voltage mica capacitor in the Type 294 series, designed for high-current and high-voltage applications such as radio transmitters. It has a capacitance of 220 pF and is rated for 20000 V peak, with a capacitance tolerance of ±5%. The capacitor operates from -55 °C to +125 °C and is cast in a cylindrical case. Its physical height is 2.50 inches. The part meets the current and voltage ratings specified for Type 294 capacitors, with a maximum AC current of 9.1 A at 3 MHz, 6.2 A at 1 MHz, 3 A at 300 kHz, and 1.2 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 220µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293200B221JO0 | 2002-293200B221JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF |