Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, the Type 292 series features cast cylindrical cases, shock resistance, and convenient mounting. Part number 29230B273JO0 is rated for 3,000 peak volts, has a capacitance of 27,000 pF, and is validated to carry up to 20 A AC current at 3 MHz and 18 A at 100 kHz at 65 °C. The capacitor operates across a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. The case height is 2.50 inches.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, the Type 292 series features cast cylindrical cases, shock resistance, and convenient mounting. Part number 29230B273JO0 is rated for 3,000 peak volts, has a capacitance of 27,000 pF, and is validated to carry up to 20 A AC current at 3 MHz and 18 A at 100 kHz at 65 °C. The capacitor operates across a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. The case height is 2.50 inches.