Cornell Dubilier Mica 29230B243JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29230B243JO0 is a cylindrical high-voltage mica capacitor rated for 3,000 peak volts and 24,000 pF capacitance, designed for high-current applications up to 3 MHz with a maximum AC current of 33 A at 65 °C. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The component features a cast cylindrical case for shock resistance and convenient mounting, and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in performance. The height of the case is 2.50 inches.

Datasheet Summary
Powered by GS/AI

The 29230B243JO0 is a cylindrical high-voltage mica capacitor rated for 3,000 peak volts and 24,000 pF capacitance, designed for high-current applications up to 3 MHz with a maximum AC current of 33 A at 65 °C. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The component features a cast cylindrical case for shock resistance and convenient mounting, and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in performance. The height of the case is 2.50 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29230B243JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29230B243JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details