Cylindrical mica capacitors designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance of 56 nF, a peak voltage rating of 2,000 V, and a capacitance tolerance of ±5%. The part is cast in a cylindrical case, has a maximum operating temperature range of -55 °C to +125 °C, and supports AC currents up to 36 A at 1 MHz and 27 A at 300 kHz at 65 °C. The package height is 2.75 inches.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance of 56 nF, a peak voltage rating of 2,000 V, and a capacitance tolerance of ±5%. The part is cast in a cylindrical case, has a maximum operating temperature range of -55 °C to +125 °C, and supports AC currents up to 36 A at 1 MHz and 27 A at 300 kHz at 65 °C. The package height is 2.75 inches.