The 29220B363JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters. It has a capacitance of 36,000 pF with a tolerance of ±5% and a peak voltage rating of 2,000 V. The capacitor operates within a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 33 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, but with enhanced environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 29220B363JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters. It has a capacitance of 36,000 pF with a tolerance of ±5% and a peak voltage rating of 2,000 V. The capacitor operates within a temperature range of -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 33 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, but with enhanced environmental capability and reliability.