Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated up to 10,000 peak volts, with capacitance range of 47 pF to 0.1 µF and ±5% tolerance, operating from -55 °C to +125 °C. The part 292100B510JO0 is a 51 pF capacitor with a maximum AC current rating of 2.7 A at 3 MHz, 2 A at 1 MHz, 1 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C, housed in a cylindrical case with a height of 2.75 inches.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated up to 10,000 peak volts, with capacitance range of 47 pF to 0.1 µF and ±5% tolerance, operating from -55 °C to +125 °C. The part 292100B510JO0 is a 51 pF capacitor with a maximum AC current rating of 2.7 A at 3 MHz, 2 A at 1 MHz, 1 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C, housed in a cylindrical case with a height of 2.75 inches.