The 292100B431JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts, with a capacitance of 430 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, with a maximum AC current of 6.8 A at 65 °C at 3 MHz. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. The case height is 2.75 inches.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 292100B431JO0 | 292100B431JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |