The 292100B391JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 390 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The part is rated for a maximum AC current of 6.2 A at 1 MHz and 8.2 A at 3 MHz at 65 °C and features a case height of 2.50 inches. It is cast in a cylindrical case, offering high shock resistance and convenient mounting. The capacitor is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, but exceeds them in environmental capability and reliability.
Datasheet Summary Powered by GS/AI
The 292100B391JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a rated voltage of 10,000 peak volts and a capacitance of 390 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The part is rated for a maximum AC current of 6.2 A at 1 MHz and 8.2 A at 3 MHz at 65 °C and features a case height of 2.50 inches. It is cast in a cylindrical case, offering high shock resistance and convenient mounting. The capacitor is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, but exceeds them in environmental capability and reliability.