The 292100B182JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts, designed for high-current and high-frequency circuits such as radio transmitters. It has a capacitance of 1800 pF and is rated for a maximum AC current of 16 A at 3 MHz and 3.6 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case, is highly shock resistant, and features convenient mounting. Its physical height is 3.6 inches, as specified for the 292100 series at this capacitance and voltage rating.
High-Voltage Mica Capacitors 18000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B182JO0 | 2002-292100B182JO0 | 292100B182JO0 | 338-292100B182JO0-ND |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0018 microF | 18000 microF | 0.0018 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |