Cylindrical high-voltage mica capacitors of the 292 series, designed for high-current and high-voltage circuits up to 10 kV peak, are cast in cylindrical cases with a height of 2.50 inches for the 292100B152JO0 variant. This part has a capacitance of 1500 pF and a capacitance tolerance of ±5% (J), with a maximum AC current rating at 65 °C of 15 A at 3 MHz, 12 A at 1 MHz, 7.5 A at 300 kHz, and 3.0 A at 100 kHz. The operating temperature range is from -55 °C to +125 °C. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but exceeds them in environmental capability and reliability.
1500pF Mica Capacitor 10kV Disk, Metal Fitting - Threaded
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1500µF
CAP MICA 1500PF 5% 10KV DISK
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B152JO0 | 338-3372-ND | 292100B152JO0 | 2002-292100B152JO0 | 292100B152JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 1500 microF | 0.0015 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |