The 292100B132JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts, with a capacitance of 1300 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current circuits, including radio transmission applications. At 65 °C and 3 MHz, it supports a maximum AC current of 15 A, decreasing to 11 A at 1 MHz, 6.8 A at 300 kHz, and 2.7 A at 100 kHz. The capacitor is cast in a cylindrical case and has a height of 2.75 inches in accordance with its series. It meets these ratings as defined for the Type 292 series.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1300µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B132JO0 | 292100B132JO0 | 2002-292100B132JO0 | 338-292100B132JO0-ND |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0013 microF | 0.0013 microF | 1300 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |