Cornell Dubilier Mica 292100B121JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 292100B121JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance of 120 pF and a voltage rating of 10,000 peak volts. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is rated for a maximum AC current of 3.3 A at 3 MHz, 2.2 A at 1 MHz, 1 A at 300 kHz, and 0.6 A at 100 kHz at 65 °C. It is cast in a cylindrical case, offers excellent shock resistance, and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 with enhanced environmental capability. The case height is 2.75 inches.

Datasheet Summary
Powered by GS/AI

The 292100B121JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance of 120 pF and a voltage rating of 10,000 peak volts. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is rated for a maximum AC current of 3.3 A at 3 MHz, 2.2 A at 1 MHz, 1 A at 300 kHz, and 0.6 A at 100 kHz at 65 °C. It is cast in a cylindrical case, offers excellent shock resistance, and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 with enhanced environmental capability. The case height is 2.75 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B121JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B121JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details