Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated for 6,000 peak volts and 68 pF capacitance, with a ±5% tolerance and an operating temperature range of -55 °C to +125 °C. The part supports a maximum AC current of 2.7 A at 3 MHz, 1.8 A at 1 MHz, 0.8 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. Designed for radio transmission applications, it is cast in a cylindrical case with high shock resistance and convenient mounting.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated for 6,000 peak volts and 68 pF capacitance, with a ±5% tolerance and an operating temperature range of -55 °C to +125 °C. The part supports a maximum AC current of 2.7 A at 3 MHz, 1.8 A at 1 MHz, 0.8 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. Designed for radio transmission applications, it is cast in a cylindrical case with high shock resistance and convenient mounting.