The 29160B620JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts with a capacitance of 62 pF, designed for high-current applications in radio transmission circuits. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5% (J). At 65 °C, it supports a maximum AC current of 0.6 A at 300 kHz and 0.2 A at 100 kHz. The capacitor is cast in a cylindrical case, offering high shock resistance and convenient mounting suitable for demanding environments.
High-Voltage Mica Capacitors 62µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B620JO0 | 2002-29160B620JO0 | 29160B620JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 62 microF | 6.20E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |