The 29160B471JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 470 pF and a tolerance of ±5%. It is designed for high-current and high-voltage applications such as radio transmitters and operates within a temperature range of -55 °C to +125 °C. The capacitor has a maximum AC current rating of 6.8 A at 3 MHz, 5.1 A at 1 MHz, 3 A at 300 kHz, and 0.9 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is highly shock resistant with convenient mounting. This part meets the electrical performance of MIL-C-5 Styles CM75 through CM93 but exceeds them in environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B471JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |