The 29160B272JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 2,700 pF and a tolerance of ±5%. It is designed for operation up to 3 MHz, with a maximum AC current of 5.1 A at 65 °C, and operates within a temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case and is suitable for high-current and high-voltage radio transmission circuits. It meets the electrical equivalence of MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 2700µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
CAP HV MICA 2700PF 6KV
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B272JO0 | 2002-29160B272JO0 | 29160B272JO0 | 29160B272JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | ||
| Capacitance Range | 0.0027 microF | 2700 microF | 0.0027 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |