The 29160B271JO0 is a cylindrical high-voltage mica capacitor rated for 2,700 pF and 2,000 peak volts, designed for high-current applications in radio transmission circuits. It operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. The capacitor supports maximum AC currents of 5.1 A at 3 MHz, 3.6 A at 1 MHz, 2 A at 300 kHz, and 0.6 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings, while offering improved environmental capability and reliability. The part is shock resistant and features convenient mounting options.
High-Voltage Mica Capacitors 270µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B271JO0 | 2002-29160B271JO0 | 29160B271JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.70E-4 microF | 270 microF | 2.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |