The 29160B242JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 2,400 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current at 65°C of 15 A at 3 MHz, 13 A at 1 MHz, 9.1 A at 300 kHz, and 3.9 A at 100 kHz. The capacitor operates within a temperature range of -55°C to +125°C and is cast in a cylindrical case for high-current and high-voltage applications such as radio transmitters. It is highly shock resistant and features convenient mounting. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 2400µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B242JO0 | 2002-29160B242JO0 | 29160B242JO0 | 29160B242JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0024 microF | 2400 microF | 0.0024 microF | 0.0024 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |