The 29140B512JO0 is a cylindrical high-voltage mica capacitor rated for 4,000 peak volts and 5,100 pF capacitance, with a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits operating from 100 kHz to 3 MHz. At 65 °C, it handles a maximum AC current of 16 A at 3 MHz, 16 A at 1 MHz, 12 A at 300 kHz, and 6.2 A at 100 kHz. The capacitor operates from -55 °C to +125 °C and is cast in a cylindrical case for shock resistance and convenient mounting.
High-Voltage Mica Capacitors 5100µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29140B512JO0 | 2002-29140B512JO0 | 29140B512JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 5100 microF | 0.0051 microF |
| Capacitance Tolerance | 5 (+/- %) |