Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 12,000 pF and a peak voltage rating of 30 kV. The part is cast in a cylindrical case, supports a capacitance tolerance of ±5%, and operates from -55 °C to +125 °C. At 65 °C, it handles a maximum AC current of 18 A at 3 MHz, 20 A at 1 MHz, 16 A at 300 kHz, and 9.1 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 12000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29130B123JO0 | 2002-29130B123JO0 | 29130B123JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0120 microF | 12000 microF | 0.0120 microF |
| Capacitance Tolerance | 5 (+/- %) |