The 29120B243JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts, with a capacitance of 24,000 pF and a tolerance of ±5%. It is designed for frequencies from 100 kHz to 3 MHz and maintains a maximum AC current of 12 A at 100 kHz and 65 °C. The capacitor is cast in a cylindrical case and operates over a temperature range of -55 °C to +125 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers improved environmental capability and reliability.
High-Voltage Mica Capacitors 24000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29120B243JO0 | 2002-29120B243JO0 | 29120B243JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0240 microF | 24000 microF | 0.0240 microF |
| Capacitance Tolerance | 5 (+/- %) |