The 29120B223JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a voltage rating of 2,000 peak volts and a capacitance of 22,000 pF. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The part supports maximum AC currents of 18 A at 3 MHz, 22 A at 1 MHz, 18 A at 300 kHz, and 11 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. The capacitor is highly shock resistant and features convenient mounting.
High-Voltage Mica Capacitors 22000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29120B223JO0 | 2002-29120B223JO0 | 29120B223JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0220 microF | 22000 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) |