The 29115B363JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 36,000 pF and a peak voltage rating of 1,500 V. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor is cast in a cylindrical case and is rated for a maximum AC current of 20 A at 1 MHz and 13 A at 100 kHz at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 36000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29115B363JO0 | 2002-29115B363JO0 | 29115B363JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0360 microF | 36000 microF | 0.0360 microF |
| Capacitance Tolerance | 5 (+/- %) |