Cornell Dubilier Aluminum Electrolytic 279LMX010M2CH

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 279LMX010M2CH is a 27,000 µF, 10 V aluminum electrolytic capacitor with a 25 mm diameter and 50 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Its ESR is 0.0368 Ε at 120 Hz and 20°C, with a ripple current rating of 3.11 A RMS at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part has straight leads and is suitable for high ripple current applications.

Datasheet Summary
Powered by GS/AI

The 279LMX010M2CH is a 27,000 µF, 10 V aluminum electrolytic capacitor with a 25 mm diameter and 50 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Its ESR is 0.0368 Ε at 120 Hz and 20°C, with a ripple current rating of 3.11 A RMS at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part has straight leads and is suitable for high ripple current applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 279LMX010M2CH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
279LMX010M2CH
Aluminum Electrolytic 279LMX010M2CH
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 279LMX010M2CH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details