The 279LMB010M2DD is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 27,000 µF, a maximum ESR of 33.77 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.1 A at 105°C. It has dimensions of 30 mm in diameter and 30 mm in length, operates within a temperature range of -40°C to +105°C, and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. The part is part of the LMB series with +105°C extended life, and complies with the listed capacitance tolerance, leakage current, and dissipation factor standards for its voltage and capacitance class.
Datasheet Summary Powered by GS/AI
The 279LMB010M2DD is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 27,000 µF, a maximum ESR of 33.77 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.1 A at 105°C. It has dimensions of 30 mm in diameter and 30 mm in length, operates within a temperature range of -40°C to +105°C, and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. The part is part of the LMB series with +105°C extended life, and complies with the listed capacitance tolerance, leakage current, and dissipation factor standards for its voltage and capacitance class.