The 279LBA025M2EF is a snap-in aluminum electrolytic capacitor with a rated voltage of 25VDC, capacitance of 27,000µF, a maximum ESR of 27.63mΩ at 120Hz and +20°C, and a 35mm diameter by 40mm height. It supports a ripple current of 6.02A RMS at 120Hz and +85°C, with an operating temperature range of -25°C to +85°C. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 279LBA025M2EF is a snap-in aluminum electrolytic capacitor with a rated voltage of 25VDC, capacitance of 27,000µF, a maximum ESR of 27.63mΩ at 120Hz and +20°C, and a 35mm diameter by 40mm height. It supports a ripple current of 6.02A RMS at 120Hz and +85°C, with an operating temperature range of -25°C to +85°C. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.