The 278LMB035M2AC is an aluminum electrolytic capacitor in the LMB series, designed for high-voltage switching power supply filtering with a rated voltage of 35 VDC and capacitance of 2700 μF. It has a radial lead style with dimensions of 20 mm diameter by 25 mm height, operates from -25°C to +105°C, and meets a 3000-hour load life at 105°C with rated ripple current. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, a dissipation factor of 0.24 at 120 Hz at 20°C, and a maximum ripple current of 1.62 A RMS at 105°C and 120 Hz. Its leakage current is limited to 3√CV or 5000 μA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 278LMB035M2AC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |