The 277ULR010MFH is a radial aluminum polymer capacitor rated for 10 VDC with a capacitance of 270 µF, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a maximum ESR of 0.61 Ω at 120 Hz and 11 mΩ at 100 kHz, with a ripple current rating of 5100 mA RMS at 105°C. The part measures 8 mm in diameter by 11.5 mm in height and operates within a temperature range of -55°C to +105°C. Leakage current is limited to 540 µA maximum at 20°C. It meets a 2000-hour load life test at 105°C with rated voltage applied, maintaining capacitance change under 20% and ESR under 150% of the maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR010MFH | 277ULR010MFH | 277ULR010MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |