The 277FSR360XLAK is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 270 µF. It has a maximum ESR of 0.327 Ω at 120 Hz and 20°C, and physical dimensions of 18 mm in diameter and 39 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is specified at 0.06 at 120 Hz and 25°C. It supports 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and leakage current under 150% of maximum specified values. Shelf life testing at 55°C for 500 hours shows no degradation beyond specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 277FSR360XLAK |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |