The 277FSL360XEF is a photoflash aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 270 µF, designed for high-reliability applications such as emergency and signal lights. It has dimensions of 35 mm in diameter and 40 mm in length, with a maximum ESR of 935.31 mΩ at 120 Hz and 20°C, and a dissipation factor of 0.07 at 120 Hz and 25°C. The capacitor supports up to 1 million flashes at rated voltage and 45°C, with capacitance change under 10% and leakage current below 200% of the specified maximum after aging. It operates from -20°C to +70°C and meets shelf life requirements after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 277FSL360XEF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |