The 27380B201JO0 is a high-voltage transmitting mica capacitor designed for frequencies from 100 kHz to 3 MHz, with a rated voltage of 400 Vpk and a capacitance of 200 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor operates within a temperature range of -55 ºC to 125 ºC and has a capacitance tolerance of ±5%. At 65 ºC, it handles a maximum AC current of 7.5 A at 3 MHz, 5.0 A at 1 MHz, 1.5 A at 300 kHz, and 0.5 A at 100 kHz. Its physical dimensions are 1.187±0.036 in length, 0.937±0.031 in width, and 1.312±0.078 in height, with a mounting hole size of #8-32 UNC-2B. The device meets the electrical equivalency of MIL-C-5 Styles CM65 through CM73, but with enhanced environmental capability and reliability.
High-Voltage Types, Transmitting Mica 200µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B201JO0 | 2002-27380B201JO0 | 27380B201JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |