The 27340B503JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It is cast in a rectangular case with stand-off mounting capability, rated for 5000 Vpk and has a capacitance of 50,000 pF with a tolerance of ±5%. The operating temperature range is -55 °C to 125 °C. Maximum AC current at 65 °C is 18.0 A at 3 MHz, 25.0 A at 1 MHz, 21.0 A at 300 kHz, and 12.0 A at 100 kHz. The dimensions are 1.187±0.036 in long, 1.312±0.078 in wide, and 2.375±0.015 in high, with mounting holes for #8-32 UNC threads.
Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047768-27340B503JO0
Categories: Mica and PTFE Capacitors
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
High-Voltage Types, Transmitting Mica 50000µF
TRANSMITTING MICA
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27340B503JO0 | 1047768-27340B503JO0 | 2002-27340B503JO0 | 27340B503JO0 |
| Product Name | Mica | Mica and PTFE Capacitors - 27340B503JO0 | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0500 microF | 50000 microF | 0.0500 microF | |
| Capacitance Tolerance | 5 (+/- %) |